EN
  • EN
  • DE

MAX6946CAWE

Part No MAX6946CAWE
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 10-Port, Constant-Current LED Driver and I/O Expander with PWM Intensity Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214748-MAX6946CAWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6946CAWE CAD Model

Description

Maxim Integrated's MAX6946CAWE: A Versatile LED Driver

The MAX6946CAWE from Maxim Integrated is a high-performance, 10-port LED driver designed to provide a flexible and efficient solution for controlling multiple LEDs. This integrated circuit (IC) is specifically tailored for applications that require precise control over individual LEDs, such as status indicators, backlights, and alphanumeric displays.

With its I²C-compatible serial interface, the MAX6946CAWE allows for seamless integration into a wide range of systems, enabling easy communication with microcontrollers or other digital devices. The device supports a 5.5V supply voltage, making it versatile for various operating environments. Its 10 ports can be individually adjusted for current control, allowing for brightness levels to be finely tuned to meet the specific needs of any application.

One of the standout features of the MAX6946CAWE is its built-in PWM (pulse-width modulation) engine, which supports 256-step dimming. This feature ensures smooth and flicker-free brightness control of the LEDs, enhancing the user experience and expanding the range of possible lighting effects that can be achieved with the device.

The MAX6946CAWE also includes several safety features that protect both the IC and the LEDs. Over-temperature protection ensures that the device operates within safe temperature limits, while open-circuit detection helps to identify any potential issues with the LED connections. These features contribute to the overall reliability and longevity of the system.

Designed with space-constrained applications in mind, the MAX6946CAWE is available in a compact 16-pin QSOP package, making it an ideal choice for portable devices or any other applications where board space is at a premium. Its low standby current also helps to extend battery life in portable applications.

In summary, the MAX6946CAWE from Maxim Integrated is a powerful and flexible LED driver that can be used in a wide array of lighting applications. Its precise control, safety features, and compact design make it an excellent choice for designers looking to enhance their LED lighting solutions.

You May Also Be Interested in

Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5225 $85.0450
4+ $34.8902 $139.5608
6+ $33.7999 $202.7994
8+ $32.7096 $261.6768
10+ $31.6193 $316.1930
13+ $28.3483 $368.5279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess