EN
  • EN
  • DE

MAX6965AEE

Part No MAX6965AEE
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description MAX6965 9-OUTPUT LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 9
Voltage - Supply (Min) 2V
Voltage - Supply (Max) 3.6V
Current - Output / Channel 50mA
Frequency 400kHz
Dimming No
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX6965
Standard Package 148 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632072-MAX6965AEE
Ultra Librarian 3D Model Ultra Librarian MAX6965AEE CAD Model

Description

Maxim Integrated MAX6965AEE I/O Expander

The MAX6965AEE from Maxim Integrated is a versatile I/O expander designed to enhance the capabilities of microcontrollers and microprocessors in managing LED displays and other digital signals. This compact and efficient device comes in a 16-pin QSOP package, making it a suitable choice for space-constrained applications.

Key Features

  • Integrated PWM: Each output of the MAX6965AEE is equipped with pulse-width modulation (PWM), allowing for precise control over the brightness of LEDs or the speed of motors.
  • Expansive I/O Control: The device provides 10 I/O ports that can be individually configured as either inputs or outputs, offering a flexible solution for expanding the I/O capabilities of a host controller.
  • Serial Interface: It utilizes a two-wire, I²C-compatible serial interface that operates at clock frequencies up to 400kHz, enabling simple and efficient communication with most microcontrollers.
  • Transition Detection: The MAX6965AEE features built-in transition detection on the input pins, which can signal the host processor to read the inputs without the need for continuous polling, thus saving power and processing resources.
  • Output Current Control: The output drivers are capable of sourcing or sinking up to 20mA per output, and the total package current limit is 145mA, making it suitable for directly driving LEDs.

Applications

The MAX6965AEE is designed for a broad range of applications where additional I/O ports and LED drive capability are required. Its uses include:

  • LED Display Control
  • Keypad Scanning
  • Industrial Control Systems
  • General Purpose I/O Expansion

With its robust feature set and compact form factor, the Maxim Integrated MAX6965AEE I/O expander is a prime choice for engineers and designers looking to enhance the functionality of their embedded systems without significant redesign or additional microcontroller pins. Whether for driving LEDs in a matrix display or expanding the digital I/O for a microprocessor, the MAX6965AEE provides a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7523 $60.0368
38+ $3.0788 $116.9944
59+ $2.9826 $175.9734
81+ $2.8863 $233.7903
104+ $2.7902 $290.1808
139+ $2.5015 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,262 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess