EN
  • EN
  • DE

STM32L475VET6

Part No STM32L475VET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 82
Family Name STM32L475
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number Q13851924, 497-17991, STM32L475VET6-ND
Quantity per package 540
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847403-STM32L475VET6
Ultra Librarian 3D Model Ultra Librarian STM32L475VET6 CAD Model

Description

STM32L475VET6 Microcontroller

The STM32L475VET6 is a cutting-edge microcontroller from STMicroelectronics, tailored for cost-sensitive applications that require power efficiency and high performance. This microcontroller is part of the STM32L4 series, which is renowned for its ultra-low-power features and is designed to operate within a wide range of power budgets while maintaining an excellent performance-to-power ratio.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and frequency up to 80 MHz.
  • Memory: 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications.
  • Energy Efficiency: Incorporates ST's ART Accelerator™ and dynamic voltage scaling to optimize power consumption.
  • Rich Connectivity: Offers a wide range of enhanced I/Os and peripherals, including USB OTG, LCD interface, SDMMC, and multiple communication interfaces such as SPI, I2C, UART, and CAN.
  • Advanced Security: Features hardware-based security with a True Random Number Generator (TRNG), and support for cryptography including AES 128/256-bit key hardware encryption.
  • Flexible Power Management: Multiple power modes, including a low-power run mode, sleep, low-power sleep, and several standby and shutdown modes, allow for tailored power usage profiles.

Applications:

The STM32L475VET6 is ideally suited for a range of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home and building automation
  • Industrial sensors and controls
  • Medical devices and fitness trackers
  • Energy management systems

Developers can take advantage of the comprehensive development ecosystem surrounding the STM32 family, which includes integrated development environments (IDEs), software libraries, and support from STMicroelectronics' extensive partner network. With its blend of performance, power efficiency, and rich feature set, the STM32L475VET6 microcontroller is an excellent choice for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4235 $50.5410
15+ $6.9116 $103.6740
23+ $6.6956 $153.9988
31+ $6.4796 $200.8676
40+ $6.2637 $250.5480
54+ $5.6157 $303.2478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess