EN
  • EN
  • DE

MAX6966ATE+T

Part No MAX6966ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Voltage Supply MIN 2.25V
Voltage Supply MAX 3.6V
Voltage - Output 7V
Output Current per Channel 20mA
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 706203-MAX6966ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6966
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6966ATE+T CAD Model

Description

Maxim Integrated MAX6966ATE+T LED Driver

The MAX6966ATE+T from Maxim Integrated is a sophisticated, compact LED driver designed to provide optimal performance for controlling and dimming LEDs in a wide array of applications. This high-efficiency, integrated driver is part of Maxim's extensive portfolio of lighting solutions, offering a seamless and scalable approach to managing LED arrays.

Enclosed in a small 16-pin TQFN package, the MAX6966ATE+T is engineered to drive both RGB and white LEDs, making it an ideal choice for full-color displays, backlighting, and other decorative or functional lighting applications. The device operates over a broad voltage range of 2.3V to 5.5V, allowing for versatile use in different system architectures.

One of the standout features of the MAX6966ATE+T is its I²C-compatible serial interface, which simplifies the integration process and allows for precise control of up to 10 LED drivers with a single interface. This daisy-chain capability makes it an excellent choice for expanding systems without the need for additional control pins.

The driver also boasts a built-in PWM (Pulse Width Modulation) engine, which provides independent intensity control for each output, enabling smooth and flicker-free dimming. The 8-bit PWM grayscale control allows for 256 levels of brightness, offering fine-grained control over the lighting effects and ensuring high-quality visual experiences.

With its integrated over-temperature protection and open-LED detection, the MAX6966ATE+T ensures reliable operation and longevity of LED systems by safeguarding against common failure conditions. Additionally, the device includes a thermal shutdown feature, further enhancing its safety and durability.

Whether you're developing consumer electronics, automotive lighting, or industrial illumination systems, the MAX6966ATE+T provides a flexible and powerful solution for your LED driving needs. Its robust feature set, combined with Maxim Integrated's reputation for quality and performance, makes it a top choice for designers looking to create efficient and dynamic lighting solutions.

For more information about the MAX6966ATE+T, including datasheets, application notes, and design resources, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7387 $53.6935
12+ $8.8112 $105.7344
18+ $8.5359 $153.6462
25+ $8.2605 $206.5125
32+ $7.9852 $255.5264
42+ $7.1591 $300.6822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess