EN
  • EN
  • DE
  • IT

MAX6969AWG+

Part No MAX6969AWG+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 32 Segment 25000uA Supply Current 24-Pin SOIC W / IC LED DRIVER LINEAR 55MA 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 5.5V
Output Current per Channel 55mA
Applications Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 786912-MAX6969AWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6969
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6969AWG+ CAD Model

Description

MAX6969AWG+ - Maxim Integrated

The MAX6969AWG+ from Maxim Integrated is a sophisticated, serially interfaced peripheral driver designed to control LEDs with a high level of precision and flexibility. As part of Maxim's broad portfolio of LED drivers, this component is specifically engineered to address the needs of complex lighting systems requiring a large number of LEDs to be driven with consistent brightness and without the need for numerous I/O pins.

Key Features:

  • Serial-Interface Control: The device uses a high-speed, 4-wire serial interface, allowing for seamless integration into a variety of microcontroller-based systems.
  • Current Drive Capability: Each of the 16 ports of the MAX6969AWG+ can sink up to 50mA, making it suitable for driving a wide range of LEDs, including high-brightness types.
  • Output Voltage Range: The output voltage range is from 0 to 5.5V, providing ample flexibility for different LED configurations and ensuring compatibility with various logic levels.
  • Integrated Features: The device includes built-in features such as open-circuit detection, thermal shutdown, and fault reporting to ensure reliable operation and simplify system design.
  • Flexible Power Supply: With an operating voltage range from 2.7V to 5.5V, the MAX6969AWG+ can be powered by a variety of sources, making it adaptable to both portable and stationary applications.

Applications:

  • LED Display Control
  • Automotive Lighting
  • Industrial Control Indicators
  • Instrumentation Lighting
  • Portable Device Backlighting

The MAX6969AWG+ is packaged in a compact 24-pin WQFN package, minimizing the footprint on the PCB and allowing for high-density LED arrays without sacrificing performance. With Maxim Integrated's reputation for high-quality and reliable components, this LED driver is an excellent choice for designers looking to elevate their lighting solutions to the next level.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
815
Adafruit Industries LLC
EVAL BOARD 16CH 12BIT PWM
Lowest to $0.0763
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7477 $65.2431
7+ $17.8443 $124.9101
10+ $17.2866 $172.8660
14+ $16.7290 $234.2060
18+ $16.1713 $291.0834
24+ $14.4985 $347.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess