EN
  • EN
  • DE
  • IT

UCC3805

Part No UCC3805
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Low-Power BiCMOS Current-Mode PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276426-UCC3805
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3805 CAD Model

Description

Overview of Texas Instruments UCC3805

The UCC3805 from Texas Instruments is a versatile and efficient low-power BiCMOS current-mode pulse-width modulation (PWM) controller. This high-performance integrated circuit is designed to cater to a wide array of power supply applications, including but not limited to DC-DC converters, off-line power supplies, and other power conversion systems that require precise regulation and advanced power management.

Key Features

  • Current-Mode Control: The UCC3805 offers excellent output load regulation and a simplified loop compensation over voltage-mode control.
  • Low Startup and Operating Current: This device is optimized for low-power operation, featuring a startup current of typically 0.5mA and an operating current of typically 2.5mA, thus enhancing system efficiency.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed to ensure precise duty cycle clamping, which is crucial for reliable and stable power supply operation.
  • 100% Maximum Duty Cycle: A high maximum duty cycle capability is advantageous for use in low-dropout conditions, ensuring consistent performance even under varying load conditions.
  • Programmable Slope Compensation: This feature allows for the optimization of loop stability and performance across a wide range of output powers.
  • Undervoltage Lockout (UVLO): The UVLO feature protects the device and the power system by ensuring that the UCC3805 operates only when the supply voltage is within an acceptable range.

Applications

The UCC3805 is a highly flexible component suitable for a multitude of applications in the field of power management. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Power supplies for Desktops and Servers
  • Telecommunication equipment power supplies
  • Industrial power systems

Conclusion

In conclusion, the UCC3805 by Texas Instruments stands out as a robust and reliable PWM controller, with features that make it adaptable to a variety of power supply designs. Its low-power operation, precise control, and flexible application range make it an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Omron
Lowest to $1.3554
Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.7657
ON Semiconductor
Need more? Email Us
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
Winbond Electronics
Need more? Email Us
Tyco Electronics
Lowest to $1.2400
Rohm Semiconductor
Lowest to $2.4462
Rohm Semiconductor
evaluation of the features of the TAS5548 PWM digital audio processor. | LED GREEN CLEAR 1006 SMD
Lowest to $0.0916

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6130 $57.4860
53+ $2.1440 $113.6320
81+ $2.0770 $168.2370
112+ $2.0101 $225.1312
145+ $1.9430 $281.7350
193+ $1.7420 $336.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess