EN
  • EN
  • DE

MAX7032ATJ+

Part No MAX7032ATJ+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 300MHz to 450MHz
Data Rate (Max) 66kbps
Power - Output 13.1dBm
Sensitivity -114dBm
Supply Voltage - Operating 2.1 V to 3.6 V, 4.5 V to 5.5 V
Current - Receiving 6.1mA to 7.0mA
Current - Transmitting 3.5mA to 12.4mA
Temperature Range - Operating -40°C to 125°C
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 022072-MAX7032ATJ+
Ultra Librarian 3D Model Ultra Librarian MAX7032ATJ+ CAD Model

Description

The MAX7032ATJ+ is a sophisticated, low-power, fully integrated frequency-shift keying (FSK) and on-off keying (OOK) transceiver designed by Maxim Integrated for use in a variety of communication applications. This versatile component is particularly well-suited for the 300MHz to 450MHz frequency bands, making it an excellent choice for industrial, scientific, and medical (ISM) applications, as well as for other wireless applications.

Key Features

  • Frequency Range: This transceiver operates in the 300MHz to 450MHz range, offering flexibility for various regional frequency standards and application requirements.
  • Modulation Schemes: It supports both FSK and OOK modulation, allowing for a broad range of communication protocols and signal types.
  • Integration: The MAX7032ATJ+ integrates a fractional-N PLL to generate a wide range of frequencies, a VCO, a frequency mixer, a fully integrated IF filter, and demodulator, which simplifies design and reduces external component count.
  • Power Efficiency: Designed for low-power operation, it features a low current consumption mode, making it an excellent choice for battery-powered devices.
  • Programmability: It includes programmable output power levels, data rates, and modulation parameters, providing designers with great flexibility to optimize their system performance.

Applications

The MAX7032ATJ+ is ideal for a wide array of applications, including:

  • Wireless security systems
  • Remote keyless entry (RKE) systems
  • Garage door openers
  • Home automation and smart home devices
  • Telemetry and remote control systems
  • Industrial control and monitoring

Package and Quality

Encased in a compact 32-pin TQFN package, the MAX7032ATJ+ is designed for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making this transceiver a reliable choice for mission-critical applications where consistent performance is crucial.

Conclusion

With its combination of integration, flexibility, and power efficiency, the MAX7032ATJ+ from Maxim Integrated stands as a premier choice for developers looking to implement robust wireless communication in their products. Its adherence to stringent quality standards further cements its status as a go-to component for a multitude of RF applications.

You May Also Be Interested in

MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
NXP / Nexperia
IC RF
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1018 $53.3234
30+ $3.3656 $100.9680
47+ $3.2605 $153.2435
64+ $3.1553 $201.9392
82+ $3.0501 $250.1082
110+ $2.7346 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess