EN
  • EN
  • DE

MAX706EUA+T

Part No MAX706EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.4V 4.4V 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 330 mW
Max Reset Threshold Voltage 4.5 V
Max Supply Current 500 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.25 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 500 µA
Overvoltage Threshold 4.5 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.4 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.25 V
Watchdog Timer Yes
Win Source Part Number 1003270-MAX706EUA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX706EUA+T CAD Model

Description

Product Overview: MAX706EUA+T from Maxim Integrated

The MAX706EUA+T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this component provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with +5V, +3.3V, +3V, or other voltage-powered circuits.

The MAX706EUA+T is packed with features to ensure the smooth operation of electronic systems. It includes a reset output during power-up, power-down, and brownout conditions. The reset signal is guaranteed to be in the correct state for VCC down to 1V. Additionally, this supervisory circuit offers a 200ms reset pulse width, which ensures that the system microprocessor starts up in a known state every time.

The device comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. It operates over a wide temperature range of -40°C to +85°C, which ensures functionality under various environmental conditions. The MAX706EUA+T variant is designed for surface-mount technology (SMT), indicated by the '+T' suffix, which denotes tape and reel packaging suitable for automated assembly processes.

Key features of the MAX706EUA+T include a precision voltage monitor with a 4.65V threshold for +5V power supplies, a watchdog timer with a 1.6s timeout (MAX706), and a manual reset input. The device also offers a low 12µA supply current, which is particularly beneficial for battery-operated devices where power efficiency is crucial.

The MAX706EUA+T is ideal for use in computers, controllers, intelligent instruments, critical µP power monitoring, and portable/battery-powered equipment. Its robust feature set ensures that it is a go-to solution for designers looking to enhance system reliability without incurring significant power or space penalties.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2090 $57.6270
7+ $15.7612 $110.3284
10+ $15.2687 $152.6870
14+ $14.7762 $206.8668
18+ $14.2836 $257.1048
24+ $12.8060 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess