EN
  • EN
  • DE

MC74HC132ADT

Part No MC74HC132ADT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Manufacturer ON Semiconductor
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74HC132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926286-MC74HC132ADT
Ultra Librarian 3D Model Ultra Librarian MC74HC132ADT CAD Model

Description

Product Overview: MC74HC132ADT from ON Semiconductor

The MC74HC132ADT is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and versatility in a wide range of electronic applications. This particular component is a part of the 74HC series, which is well-known for its high-speed CMOS logic family. The device features quad 2-input NAND Schmitt triggers, designed to provide the user with a robust and flexible solution for waveform shaping and noise filtering in digital circuits.

Key Features

  • Logic Type: The device comprises four independent NAND gates with Schmitt-trigger action on each input, which allows for a more stable operation by providing a hysteresis effect that helps to eliminate noise and produce cleaner output signals.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2V to 6V, making it compatible with most TTL levels, and suitable for battery-operated devices and low-power applications.
  • High-Speed Performance: The MC74HC132ADT offers a balanced propagation delay and transition times, ensuring high-speed operation which is crucial for modern digital systems.
  • Low Power Consumption: It features low power characteristics, with a typical quiescent current of 2μA, which is ideal for power-sensitive designs.
  • Output Drive Capability: The device can source or sink 20mA at output, providing good drive capabilities while interfacing with other components in a circuit.
  • Package: It is available in a TSSOP-14 package, which is suitable for space-constrained applications due to its small footprint.

Applications

The versatility of the MC74HC132ADT allows it to be used in various digital applications such as:

  • Waveform generation
  • Signal conditioning
  • Glitch removal
  • Input pulse shaping
  • Switch debounce circuits
  • Logic level conversion

ON Semiconductor's MC74HC132ADT is a robust and reliable choice for designers looking to implement Schmitt trigger functions in their digital logic designs. Its high-speed performance, coupled with low power consumption and a wide operating voltage range, makes it an excellent selection for both industrial and consumer electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess