EN
  • EN
  • DE

TPS2550DBVTG4

Part No TPS2550DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DIST SWITCH ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.1A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 1111515-TPS2550DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2550DBVTG4 CAD Model

Description

Product Overview: TPS2550DBVTG4 from Texas Instruments

The TPS2550DBVTG4 is a state-of-the-art precision adjustable current-limited power-distribution switch designed by Texas Instruments to enhance the reliability of applications such as USB and other hot-swap environments. This advanced component is engineered to provide a rich set of features that ensure protection and stable operation in sensitive electronic systems.

Key Features

  • Adjustable Current Limit: The device allows users to set the current limit threshold according to their specific requirements, ensuring tailored protection for various loads.
  • Reverse Voltage Protection: The TPS2550DBVTG4 is designed to protect the system against voltage spikes and incorrect power supply connections, enhancing the overall durability of the end product.
  • Over-Current and Over-Temperature Protection: With built-in safeguards against excessive current and high temperatures, this power switch ensures the safe operation of connected devices.
  • Accurate Current Regulation: The device provides precise control over the output current, which is crucial for maintaining the performance and longevity of sensitive components.
  • Fast Transient Response: The TPS2550DBVTG4 reacts swiftly to changes in load conditions, providing stable power supply without interruptions.

Applications

The versatility of the TPS2550DBVTG4 makes it suitable for a broad range of applications, including:

  • USB-powered devices and hubs
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial and automotive systems

Quality and Reliability

As with all Texas Instruments products, the TPS2550DBVTG4 is built to meet high standards of quality and reliability. The device is available in a compact SOT-23 package, making it ideal for space-constrained applications while providing robust protection features.

For engineers and designers looking for a reliable power management solution, the TPS2550DBVTG4 offers an excellent blend of performance, protection, and precision. Whether it's for charging, power distribution, or system safety, this Texas Instruments product is a smart choice for ensuring seamless operation in electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess