EN
  • EN
  • DE

MAX706S

Part No MAX706S
Manufacturer Maxim Integrated
Description +3V Voltage Monitoring, Low-Cost, μP Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214796-MAX706S
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in System Monitoring, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX706S CAD Model

Description

Maxim Integrated MAX706S Microprocessor Supervisory Circuit

The Maxim Integrated MAX706S is a compact, highly efficient supervisory circuit specifically designed to monitor power supplies in microprocessor systems. It provides a crucial safeguard for system integrity by ensuring that the microprocessor and other critical system components operate within specified power supply parameters. This device is an essential component for any design where reliable operation is paramount, such as in embedded systems, industrial controls, and portable electronics.

Key Features

  • Voltage Monitoring: The MAX706S keeps a watchful eye on the system's power supply voltage levels, triggering a reset to the microprocessor when necessary to prevent erratic behavior.
  • Manual Reset: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset, offering designers flexibility and control over system behavior.
  • Power-On Reset Delay: To ensure proper system startup, the MAX706S includes a power-on reset delay. This delay provides the system with enough time to stabilize before normal operation begins.
  • Low Power Consumption: With its low power consumption, the MAX706S is ideal for battery-operated devices, helping to extend battery life and reduce energy costs.
  • Compact Package: The small size of the MAX706S makes it suitable for space-constrained applications, allowing for more efficient use of the circuit board area.

Applications

  • Computers and Servers
  • Embedded Systems
  • Industrial Equipment
  • Portable/Battery-Powered Devices

The Maxim Integrated MAX706S supervisory circuit is a reliable solution for system designers looking to enhance the reliability and performance of their microprocessor-based systems. Its ability to monitor the power supply and ensure the system operates within safe parameters makes it an indispensable component in any design where system stability is critical.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official Maxim Integrated MAX706S datasheet.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess