EN
  • EN
  • DE

MAX1761EEE

Part No MAX1761EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP / Small, Dual, High-Efficiency Buck Controller for Notebooks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 20V
Frequency - Switching 250kHz, 350kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX1761
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804438-MAX1761EEE
Ultra Librarian 3D Model Ultra Librarian MAX1761EEE CAD Model

Description

MAX1761EEE Voltage Regulator by Maxim Integrated

The MAX1761EEE from Maxim Integrated is a highly efficient, compact, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices and portable applications. This versatile component offers a wide input voltage range and is capable of delivering an adjustable output voltage, making it an ideal choice for designers looking to maximize battery life while maintaining consistent performance.

Key Features

  • Wide Input Voltage Range: The device can operate from inputs as low as 0.7V, which is particularly beneficial for single-cell battery applications, and can support up to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 12V, allowing for flexibility in design and ensuring compatibility with a range of components and systems.
  • High Efficiency: With efficiencies up to 94%, the MAX1761EEE minimizes power loss, thereby extending battery life and reducing heat generation.
  • Low Quiescent Current: The device features a low quiescent current of just 110µA, contributing to its power-saving capabilities and making it suitable for standby and low-power modes.
  • Integrated MOSFET: The inclusion of an internal 0.15Ω N-channel MOSFET switch simplifies the design and reduces external component count.
  • Frequency Operation: The 300kHz fixed-frequency PWM operation ensures low-noise performance and allows for the use of small, cost-effective inductors and capacitors.
  • Thermal Protection: Built-in thermal overload protection safeguards the device against excessive temperatures, enhancing reliability and longevity.

Applications

The MAX1761EEE is suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Power Backup Systems
  • Small LCD Panels

Overall, the MAX1761EEE from Maxim Integrated is a robust and efficient solution for designers seeking a versatile step-up voltage regulator that balances performance with power conservation. Its small form factor and comprehensive feature set make it an excellent choice for cutting-edge portable and battery-operated technologies.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0455 $51.7735
41+ $2.4988 $102.4508
62+ $2.4208 $150.0896
86+ $2.3427 $201.4722
111+ $2.2646 $251.3706
148+ $2.0303 $300.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess