EN
  • EN
  • DE

MAX708

Part No MAX708
Manufacturer Maxim Integrated
Description Low-Cost, uP Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214806-MAX708
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless
Ultra Librarian 3D Model Ultra Librarian MAX708 CAD Model

Description

Product Overview: MAX708 Microprocessor Supervisory Circuit

The MAX708 from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit, designed to maintain system integrity through monitoring power supply and processor activity. This compact and efficient component is essential for applications that require precise power-on reset control and power failure detection.

The MAX708 supervisory circuit offers several key features that make it an indispensable part of any microprocessor-based system. It provides a 4.65V threshold detector for power-fail warning, battery backup switching, and chip-enable gating, ensuring that the system operates within safe voltage levels. Additionally, the circuit generates a reset signal whenever the VCC supply voltage declines below the preset threshold, maintaining a reset for a minimum of 140ms after VCC has risen above the reset threshold. This reset function is crucial for allowing the microprocessor and other peripherals ample time to initialize correctly upon power-up.

The MAX708 features a watchdog timer that must be periodically cleared by the connected microprocessor. If the microprocessor or software fails to clear the watchdog, the MAX708 will assert a system reset, providing an additional layer of system reliability. This watchdog function ensures that if the system becomes unresponsive or enters an erroneous state, it can be reset automatically to resume normal operation.

Designed with versatility in mind, the MAX708 is available in a variety of packages, including the 8-pin SO and the 8-pin µMAX, allowing for flexible integration into different system designs. The operating temperature range of 0°C to +70°C makes it suitable for commercial applications where temperature conditions are controlled.

In summary, the MAX708 microprocessor supervisory circuit from Maxim Integrated is a feature-rich solution for system management and reliability. Its reset and watchdog capabilities, combined with a precise power monitoring system, make it a valuable component for any microprocessor-based application.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess