EN
  • EN
  • DE

MAX710ESE+T

Part No MAX710ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.8V to 11V Non-Inv/Inv/Step Up/Step Down Single-Out 3.3V/5V 0.25A 16-Pin SOIC N T/R / IC REG BUCK BST PROG 1.1A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 11V
Output Voltage 3.3V, 5V
Output Current 1.1A (Switch)
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786940-MAX710ESE+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX710
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX710ESE+T CAD Model

Description

The Maxim Integrated MAX710ESE+T is a high-efficiency, low-quiescent-current step-up DC-DC converter designed to provide a reliable power solution for battery-powered applications. This compact and versatile component is housed in a 16-pin narrow SO package, making it suitable for space-constrained designs.

Key Features

  • Input Voltage Range: The MAX710ESE+T operates with an input voltage range from 0.7V to 5.5V, accommodating a wide array of single-cell and multicell battery configurations.
  • Adjustable Output Voltage: It offers an adjustable output voltage up to 28V, allowing designers to tailor the output to meet specific circuit requirements.
  • High Efficiency: With efficiencies up to 92%, this converter ensures minimal power loss during operation, extending battery life and reducing heat generation.
  • Low Quiescent Current: The device has a low quiescent current of only 110µA (typical), which is crucial for battery-powered devices where energy conservation is of utmost importance.
  • PWM Control: The MAX710ESE+T features a pulse-width modulation (PWM) control scheme that provides excellent power efficiency and noise performance across the full load range.

Applications

This converter is ideal for a variety of applications including portable electronics, handheld devices, and small-scale energy harvesting systems. It is also well-suited for powering OLED displays, CCD applications, and GPS equipment where a stable and efficient voltage boost is required.

Reliability and Safety

Maxim Integrated is known for its commitment to quality and reliability, and the MAX710ESE+T is no exception. It features built-in thermal shutdown, overvoltage protection, and current limit to safeguard the device and the system it powers from electrical anomalies.

Easy Integration

The device's industry-standard package and pinout make it easy to integrate into existing designs, while its minimal external component requirements simplify the design process, accelerating time to market for new products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3405 $52.6810
5+ $21.6128 $108.0640
8+ $20.9374 $167.4992
10+ $20.2620 $202.6200
13+ $19.5866 $254.6258
18+ $17.5604 $316.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess