EN
  • EN
  • DE

MAX717CSE

Part No MAX717CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS REG FLASH MEM CMOS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Applications Converter, Palmtop Computer
Voltage - Input 0.9 V to 5.5 V, 7 V to 20 V Unregulated
Number of Outputs 2
Output Voltage 3.3V, 5V, 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 073984-MAX717CSE
Ultra Librarian 3D Model Ultra Librarian MAX717CSE CAD Model

Description

Maxim Integrated MAX717CSE Microprocessor Supervisory Circuit

The MAX717CSE from Maxim Integrated is a highly efficient microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides a significant level of system reliability and precision with a minimal component count, which is essential for high-performance electronic devices. This supervisory circuit ensures that your system operates within safe voltage levels, thus safeguarding your microprocessors from potential damage due to power fluctuations.

This device offers a variety of features that make it an excellent choice for system management. One of the primary functions of the MAX717CSE is its ability to assert a reset signal whenever the VCC supply voltage declines below a preset threshold, maintaining it until the supply voltage recovers to an acceptable level. The reset signal ensures that the μP boots up in a known state, preventing software execution errors. Additionally, the reset timeout period is externally adjustable, allowing for customization based on specific system requirements.

The MAX717CSE also includes a manual reset feature. This allows for a system reset to be triggered manually, which is useful for debugging and testing purposes. The manual reset input is debounced, which means it filters out any spurious noise that could inadvertently cause a system reset. This robust feature enhances the reliability of the supervisory circuit in noisy environments.

Another key feature of the MAX717CSE is its watchdog timer. This built-in timer monitors the μP activity and generates a system reset if the μP fails to provide a periodic signal within a preset time window. This ensures that if the μP becomes unresponsive or enters an erroneous state, the system can recover without manual intervention.

Designed with versatility in mind, the MAX717CSE is available in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. It operates over a wide temperature range and is compatible with a variety of μP systems, making it a flexible choice for designers looking to enhance system stability and reliability.

Overall, the Maxim Integrated MAX717CSE supervisory circuit is an indispensable component for any system requiring robust power monitoring and processor supervision to ensure safe and reliable operation.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3643 $58.5501
17+ $6.8630 $116.6710
27+ $6.6486 $179.5122
36+ $6.4342 $231.6312
47+ $6.2197 $292.3259
63+ $5.5763 $351.3069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess