EN
  • EN
  • DE

MAX718CSE

Part No MAX718CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS REG FLASH MEM CMOS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Applications Converter, Palmtop Computer
Voltage - Input 0.9 V to 5.5 V, 7 V to 20 V Unregulated
Number of Outputs 2
Output Voltage 3.3V, 5V, 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 073985-MAX718CSE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX718CSE CAD Model

Description

Maxim Integrated MAX718CSE Charge-Pump Voltage Inverter

The MAX718CSE from Maxim Integrated is a highly efficient, charge-pump voltage inverter that delivers a negative voltage from a positive input voltage. Designed to be a compact and versatile solution for a wide range of applications, this integrated circuit (IC) is ideal for scenarios where a negative supply is required for analog circuits, OLED displays, or as a gate drive for other high-side switches and transistors.

This voltage inverter operates with an input voltage range of +2.7V to +5.5V, making it suitable for portable devices powered by single-cell lithium-ion (Li+) batteries, as well as providing a convenient solution for products using standard 3.3V or 5V power supplies. The MAX718CSE is capable of delivering a steady and reliable output voltage that is the inverted equivalent of the input, with a typical output current of up to 30mA, depending on the input voltage and external capacitors used.

One of the key features of the MAX718CSE is its high frequency (up to 125kHz) switching operation, which allows for the use of small, low-cost capacitors that result in a compact overall footprint. This makes the device particularly suitable for space-constrained applications. Additionally, the IC incorporates thermal overload protection, ensuring reliable operation under varying conditions.

The MAX718CSE is available in a narrow 16-pin SO package, which is designed for surface-mount technology (SMT) and is compatible with standard manufacturing processes. This package type facilitates easy integration into a variety of electronic systems without the need for additional bulky external components.

Maxim Integrated's commitment to quality and reliability is evident in the MAX718CSE, making it a trusted choice for engineers and designers who require a negative voltage supply in their electronic designs. Whether it's for powering operational amplifiers in a sensor interface, driving LCD or OLED displays, or any other application necessitating a negative rail, the MAX718CSE offers a simple and effective solution.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and Maxim Integrated's technical support for optimal integration of the MAX718CSE into their projects.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess