EN
  • EN
  • DE

MAX72018

Part No MAX72018
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706268-MAX72018
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX72018 CAD Model

Description

The MAX72018 from Maxim Integrated is a state-of-the-art sensor interface designed for precise data acquisition and signal conditioning. This advanced integrated circuit (IC) provides an optimal solution for interfacing with a wide range of sensors, including temperature, pressure, and load sensors, making it an ideal choice for industrial, medical, and automotive applications.

Key Features

  • High Accuracy: The MAX72018 delivers exceptional precision with its high-resolution analog-to-digital converter (ADC), ensuring accurate sensor readings and reliable performance.
  • Low Power Consumption: Engineered for efficiency, this IC operates on low power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Flexible Interface: With multiple communication interfaces, including SPI and I2C, the MAX72018 provides versatile connectivity options to easily integrate into various system architectures.
  • Integrated Signal Processing: Equipped with on-chip signal processing capabilities, the device simplifies system design by reducing the need for additional external components.
  • Robust Design: The MAX72018 is built to withstand harsh environments, featuring a wide operating temperature range and resistance to electromagnetic interference (EMI).

Applications

The MAX72018's precision and robustness make it particularly well-suited for critical applications where accurate sensor data is paramount. It is commonly used in:

  • Industrial automation and process control
  • Medical equipment such as patient monitoring systems
  • Automotive systems, including engine management and safety sensors
  • Portable instrumentation and data loggers

Technical Specifications

The MAX72018 boasts a broad range of technical specifications that cater to demanding requirements:

  • High-resolution ADC
  • Low power operation modes
  • Multiple digital interfaces (SPI, I2C)
  • Wide operating temperature range
  • EMI resistance

For engineers and designers looking for a reliable sensor interface, the MAX72018 from Maxim Integrated provides the accuracy, efficiency, and flexibility needed to enhance system performance and reliability.

Note: For detailed technical information, datasheets, and support, visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess