EN
  • EN
  • DE

MAX72038+ND

Part No MAX72038+ND
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706275-MAX72038+ND
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX72038+ND CAD Model

Description

Maxim Integrated presents the MAX72038+ND, a state-of-the-art DC-DC converter designed for modern electronic applications requiring high efficiency and reliability. This compact, integrated circuit is engineered to provide a seamless power conversion solution for a wide range of products, from portable devices to industrial equipment.

Key Features

  • High Efficiency: The MAX72038+ND offers outstanding conversion efficiency, minimizing power loss and heat generation, thus ensuring long-term reliability and performance.
  • Versatile Input Voltage Range: With a broad input voltage range, this converter is flexible and can adapt to various power supplies, making it suitable for diverse applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing a customizable and precise power supply solution.
  • Compact Footprint: Maxim Integrated has designed the MAX72038+ND to occupy minimal board space, a critical feature for space-constrained designs.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, further enhancing its reliability.

Applications

The MAX72038+ND is ideal for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Wireless communication equipment
  • Battery-powered gadgets
  • Industrial control systems
  • Power management modules

Technical Specifications

Parameter Value
Input Voltage Specified Range
Output Voltage Adjustable
Efficiency High
Package Type Compact
Protection Features Thermal Protection

The MAX72038+ND by Maxim Integrated is a testament to the company's commitment to innovation and excellence in power conversion technology. It stands as a reliable choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess