EN
  • EN
  • DE

MAX9247ECM+

Part No MAX9247ECM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Serializer
Data Rate 756Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 27
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 120490-MAX9247ECM+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9247ECM+ CAD Model

Description

Maxim Integrated MAX9247ECM+ Overview

The MAX9247ECM+ is a compact, high-performance serializer from Maxim Integrated, designed to simplify the design of high-resolution automotive camera systems. This serializer is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, which provides high-speed data transmission over a single cable, making it ideal for applications that require fast data transfer with minimal wiring complexity.

Key Features

  • High-Speed Data Transfer: The MAX9247ECM+ supports serial data rates up to 1.5 Gbps, allowing for the rapid transmission of video, audio, and control data.
  • Reduced EMI: The device features spread spectrum capability, which reduces electromagnetic interference (EMI), enhancing system robustness in electrically noisy environments.
  • LVDS Interface: It includes a low-voltage differential signaling (LVDS) interface for the input data, which is known for its low power consumption and high noise immunity.
  • Embedded Control Channel: An embedded control channel operates at 9.6kbps to 1Mbps, which can be used for bidirectional communication between the serializer and deserializer without requiring additional wires.
  • Flexible Power Supply: The device operates over a 1.7V to 1.9V supply range for the core and 3.1V to 3.5V for the I/O.

Applications

The MAX9247ECM+ is particularly well-suited for automotive applications, including:

  • Automotive infotainment and navigation systems
  • Rear-view and surround-view camera systems
  • Driver assistance systems (ADAS)
  • Automotive sensor integration

Reliability and Packaging

Maxim Integrated ensures that the MAX9247ECM+ meets the stringent requirements of the automotive industry. The device is available in a 48-pin LQFP package (7mm x 7mm) and is specified for operation over the -40°C to +105°C automotive temperature range, making it reliable in various environmental conditions.

Conclusion

The MAX9247ECM+ from Maxim Integrated stands out as a robust and efficient solution for high-speed serial data transmission in automotive and other applications that demand reliability, reduced wiring complexity, and EMI mitigation. Its advanced features make it a key component for modern multimedia and camera systems in vehicles.

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2363 $65.8904
18+ $6.7579 $121.6422
27+ $6.5465 $176.7555
37+ $6.3352 $234.4024
48+ $6.1250 $294.0000
64+ $5.4909 $351.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess