EN
  • EN
  • DE

MAX722CSE

Part No MAX722CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS REG CMOS PALMTOP/LCD16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Applications Converter, Palmtop Computer
Voltage - Input 0.9 V to 5.5 V, 7 V to 20 V Unregulated
Number of Outputs 2
Output Voltage 3.3V, 5V, Adj
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 003216-MAX722CSE
Ultra Librarian 3D Model Ultra Librarian MAX722CSE CAD Model

Description

Maxim Integrated MAX722CSE - High-Efficiency, Step-Down DC-DC Converters

The MAX722CSE from Maxim Integrated is a compact, high-efficiency, step-down DC-DC converter that is designed to deliver a reliable power solution for a wide range of applications. This voltage regulator is capable of stepping down higher voltages to lower voltages with minimal power loss, making it an ideal choice for battery-powered devices, portable equipment, and energy-sensitive applications.

Key Features:

  • High Efficiency: The MAX722CSE offers up to 95% efficiency, which helps to extend battery life and reduce heat generation in your device.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage that can be set with external resistors, providing design flexibility to meet specific requirements.
  • Low Dropout Operation: It operates with a low dropout voltage, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Pulse Frequency Modulation (PFM): The PFM mode helps to improve efficiency at light loads, further conserving power when full performance is not necessary.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Compact Package: Housed in a 16-pin narrow SO package, the MAX722CSE is suitable for space-constrained applications.

Applications:

The Maxim Integrated MAX722CSE DC-DC converter is versatile enough to be used in various applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Equipment
  • Notebook Computers
  • Battery-Powered Devices
  • Power Management Circuits

With its high efficiency, adjustable output, and compact form factor, the MAX722CSE is an excellent choice for designers looking to optimize their power management solutions. Maxim Integrated's commitment to quality ensures that this DC-DC converter will provide a reliable and efficient power supply for your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9457 $59.6742
15+ $8.1612 $122.4180
22+ $7.9060 $173.9320
31+ $7.6507 $237.1717
40+ $7.3955 $295.8200
53+ $6.6309 $351.4377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess