EN
  • EN
  • DE

MAX7232CFIQH

Part No MAX7232CFIQH
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLEXED LCD DECODER / DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 45 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847501-MAX7232CFIQH
Ultra Librarian 3D Model Ultra Librarian MAX7232CFIQH CAD Model

Description

Maxim Integrated MAX7232CFIQH Product Overview

The MAX7232CFIQH from Maxim Integrated is a high-performance, programmable LED display driver designed to manage common-cathode displays with ease and efficiency. This powerful integrated circuit (IC) is an ideal solution for applications requiring dynamic control over a large array of LEDs, such as message boards, digital clocks, industrial control panels, and other information display systems.

Key Features

  • Drive Capability: The MAX7232CFIQH can drive up to 64 individual LEDs or 8 digits of 7-segment displays, providing ample flexibility for various display configurations.
  • Serial Interface: It features a serial interface for communication, which minimizes the number of microcontroller pins required for operation, freeing them up for other uses in your design.
  • Integrated Multiplex Scan Circuitry: The device includes built-in multiplex scan circuitry, which reduces the complexity of the control software and simplifies the process of managing multiple LEDs.
  • Brightness Control: Users can adjust the brightness of the display through digital control, ensuring optimal visibility across a range of lighting conditions.
  • Robust Construction: The MAX7232CFIQH is housed in a 44-pin QFP (Quad Flat Pack) package, providing a compact footprint for space-constrained applications while ensuring reliable operation.

Applications

  • Electronic scoreboards
  • Public transport displays
  • Point of sale terminals
  • Industrial control indicators

The MAX7232CFIQH is engineered to simplify the development of LED display systems by integrating a host of features that address common design challenges. Its serially interfaced LED driver capability, combined with built-in diagnostics and fault detection, make it an excellent choice for designers looking to create reliable and user-friendly LED displays.

Maxim Integrated's commitment to quality and innovation is reflected in the MAX7232CFIQH, making it a go-to component for developers who need a dependable and versatile LED display management solution. Whether you're working on a small-scale project or a large industrial application, the MAX7232CFIQH offers the functionality and performance to meet your display requirements.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0022 $85.0022
2+ $69.7458 $139.4916
3+ $67.5663 $202.6989
4+ $65.3869 $261.5476
5+ $63.2074 $316.0370
7+ $56.6678 $396.6746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess