EN
  • EN
  • DE

KSZ8051MNLU-TR

Part No KSZ8051MNLU-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 291033-KSZ8051MNL TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian KSZ8051MNLU-TR CAD Model

Description

Microchip Technology KSZ8051MNLU-TR Ethernet Transceiver

The KSZ8051MNLU-TR is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. This cutting-edge device is a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions.

Designed for high-performance applications, the KSZ8051MNLU-TR provides a robust and efficient interface for network connectivity. Its small form factor and low power consumption make it an ideal choice for a wide range of applications, including automation, automotive, and consumer electronics, where space and power are at a premium.

Key Features:

  • Integrated Filters: The device includes on-chip termination resistors for the differential pairs and common-mode choke filters for enhanced signal integrity.
  • Energy Efficient: With features like Energy Detect Power-Down and Soft Power-Down modes, it ensures reduced power usage during periods of low activity.
  • Flexible Media Interface: The KSZ8051MNLU-TR supports MII and RMII interface with HP Auto MDI/MDI-X to accommodate both straight and crossover cable connections.
  • Robust Operation: It is designed to withstand high electrostatic discharge (ESD) events and offers LinkMD® TDR-based cable diagnostics, which help in identifying common cabling issues.
  • Temperature Range: The device operates efficiently across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Equipped with advanced features such as programmable LED outputs for link and activity status indication, the KSZ8051MNLU-TR simplifies board layout and diagnostics. Its auto-negotiation capability ensures optimal link parameters are established without user intervention.

The KSZ8051MNLU-TR is available in a 32-pin QFN package, offering a compact footprint for space-constrained applications. The suffix 'TR' indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes.

With its comprehensive feature set and Microchip's commitment to reliability, the KSZ8051MNLU-TR Ethernet transceiver is an excellent choice for designers looking to integrate network connectivity into their products with minimal hassle and maximum performance.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9533 $59.2995
36+ $3.2437 $116.7732
56+ $3.1424 $175.9744
76+ $3.0410 $231.1160
99+ $2.9396 $291.0204
132+ $2.6355 $347.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess