EN
  • EN
  • DE

MAX7232FIQH

Part No MAX7232FIQH
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706292-MAX7232FIQH
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7232FIQH CAD Model

Description

Maxim Integrated MAX7232FIQH Product Overview

The Maxim Integrated MAX7232FIQH is a high-performance, serially interfaced display driver designed to control a 4-digit, 7-segment, common-cathode LED display. This versatile IC is an ideal solution for applications requiring clear and bright readouts such as industrial controls, panel meters, and consumer electronics. The MAX7232FIQH simplifies the process of interfacing a microprocessor to LED displays, offering a seamless experience for designers and engineers.

Key Features

  • Serial Interface: The device uses a serial interface to receive data, which minimizes the number of pins required for operation, thereby reducing the overall system complexity and PCB space.
  • Drive Capability: It can drive LEDs with up to 40mA of current per segment, ensuring that the display remains bright and easily readable even under high ambient light conditions.
  • Individual Digit Control: Each digit can be addressed individually, allowing for dynamic updates of the display without affecting other digits.
  • Intensity Control: The MAX7232FIQH features 16 levels of intensity control, giving users the flexibility to adjust the brightness of the display to suit various lighting environments.
  • Digital Decoding: Built-in digital decoding saves microprocessor resources by converting 4-bit binary-coded-decimal (BCD) data into the corresponding 7-segment display patterns.
  • Power-Saving Mode: A shutdown mode significantly reduces power consumption when the display is not in use, making it suitable for battery-powered applications.
  • Daisy Chain Capability: Multiple devices can be cascaded for the control of more than four digits, expanding its usability without requiring additional microprocessor I/O lines.

Applications

The MAX7232FIQH is ideal for a wide array of applications, including:

  • Industrial control systems
  • Instrumentation panels
  • Portable medical devices
  • Point-of-sale terminals
  • Consumer electronics

With its robust feature set and ease of use, the Maxim Integrated MAX7232FIQH display driver is an excellent choice for any project that requires a reliable and high-quality LED display interface.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess