EN
  • EN
  • DE

MAX72951+ND

Part No MAX72951+ND
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706303-MAX72951+ND
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX72951+ND CAD Model

Description

Product Overview: MAX72951+ND by Maxim Integrated

The MAX72951+ND from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to offer a high level of integration for power-sensitive applications. This advanced IC is engineered to provide multiple regulated power outputs from a single input voltage, making it an ideal solution for compact and complex electronics where space and efficiency are at a premium.

Key Features

  • Multiple Output Voltages: The MAX72951+ND is capable of delivering various output voltages, allowing it to power different components within a system effectively.
  • High Efficiency: With an emphasis on power conservation, this PMIC ensures that devices not only operate reliably but also with minimal energy waste.
  • Programmable Configuration: Users can program the output voltages and operation modes, providing flexibility to meet specific application requirements.
  • Compact Design: The small footprint of the MAX72951+ND makes it an excellent choice for space-constrained applications.

Applications

The versatility of the MAX72951+ND allows it to be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Medical devices
  • Industrial control systems

Technical Specifications

The technical specifications of the MAX72951+ND include a broad input voltage range, multiple output channels with adjustable voltages, and built-in safety features such as over-temperature and over-current protection. Its I²C interface facilitates easy programming and integration into existing systems.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX72951+ND is no exception. It is built to meet the rigorous standards required in professional and consumer electronics, ensuring long-term performance and dependability.

For designers and engineers looking for a robust power management solution, the MAX72951+ND from Maxim Integrated offers the perfect blend of efficiency, flexibility, and compactness.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess