EN
  • EN
  • DE

MAX7300AAI+T

Part No MAX7300AAI+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 28B 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of I/O 28
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 400kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 706304-MAX7300AAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7300
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7300AAI+T CAD Model

Description

Maxim Integrated MAX7300AAI+T I/O Expander

The MAX7300AAI+T is a versatile I/O expander from Maxim Integrated, designed to enhance the interface options of microcontrollers by providing additional I/O ports. This powerful chip is perfect for applications where I/O pins are at a premium, such as in embedded systems, industrial controls, and portable devices.

Operating over a wide voltage range of 2.7V to 5.5V, the MAX7300AAI+T is suitable for various logic levels, making it a flexible choice for interfacing with different microcontrollers and digital systems. The device comes in a compact 28-pin SSOP package, which allows for a minimal footprint on PCB designs while offering a substantial expansion of up to 28 I/O ports.

One of the key features of the MAX7300AAI+T is its I²C-compatible serial interface, which enables the device to communicate with the host controller using just two wires, saving valuable PCB space and reducing the complexity of the circuit design. This interface supports standard, fast, and high-speed modes, ensuring compatibility with a range of I²C bus specifications.

The expander's ports can be individually configured as either inputs or outputs, providing designers with the versatility to tailor the device to their specific needs. Additionally, the outputs are capable of sinking or sourcing current, which is essential for driving LEDs or interfacing with other digital logic devices. The MAX7300AAI+T also features built-in pull-up resistors for input ports, further simplifying the design by eliminating the need for external components.

For enhanced power management, the MAX7300AAI+T includes a shutdown mode that significantly reduces power consumption when not in use, making it an excellent choice for battery-powered applications. The device also provides an interrupt output that can alert the host microcontroller when input states change, enabling efficient use of processor resources by avoiding the need for constant polling of the input ports.

In summary, the MAX7300AAI+T from Maxim Integrated is a highly adaptable I/O expander that offers a simple and cost-effective solution for increasing the I/O capabilities of microcontroller-based systems. Its ease of use, combined with powerful features, makes it an ideal choice for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
NXP / Nexperia
Interface - I/O Expanders 8-BIT I2C FM TP GPIO INT PU
Lowest to $0.9498

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9125 $68.7375
6+ $18.8000 $112.8000
9+ $18.2125 $163.9125
12+ $17.6250 $211.5000
15+ $17.0375 $255.5625
20+ $15.2750 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,809 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess