EN
  • EN
  • DE
  • IT

MAX7310ATE+T

Part No MAX7310ATE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 18mA, 30mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 003221-MAX7310ATE+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7310ATE+T CAD Model

Description

Maxim Integrated MAX7310ATE+T I/O Expander

The MAX7310ATE+T from Maxim Integrated is a highly versatile I/O expander designed to provide additional I/O capabilities to microcontrollers in a compact and efficient package. This device operates with a 2-wire I²C-compatible serial interface, which allows for easy integration into existing systems with minimal additional wiring.

One of the standout features of the MAX7310ATE+T is its 8-bit I/O port expander with an interrupt output. This functionality enables the device to handle input signals that require immediate attention, thereby offloading tasks from the microcontroller and improving overall system performance. The interrupt output can be configured to alert the host microcontroller of input changes, saving power by allowing the system to remain in a low-power state until necessary to take action.

The device is also equipped with transition detection, which means it can detect changes on the port inputs without the need for constant polling by the microcontroller. This reduces the processing overhead and allows for more efficient operation. Moreover, each I/O port can be individually configured as either an input or an output, providing a high level of flexibility for a wide range of applications.

The MAX7310ATE+T operates within a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This feature ensures compatibility with various logic levels and provides a convenient interface for mixed-voltage systems.

With its extended temperature range of -40°C to +125°C, the MAX7310ATE+T is robust and reliable, suitable for use in harsh environments, and demanding industrial applications. The device comes in a compact 16-pin TQFN package, which saves valuable board space while still delivering the functionality needed for complex control tasks.

In summary, the MAX7310ATE+T I/O expander is an ideal solution for system designers looking to increase the I/O capabilities of their microcontroller-based systems without significant cost, size, or complexity increases. Its ease of use, combined with its advanced features, makes it a valuable component in a variety of electronic projects and products.

You May Also Be Interested in

SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5193 $58.6737
21+ $5.3492 $112.3332
33+ $5.1820 $171.0060
45+ $5.0149 $225.6705
58+ $4.8477 $281.1666
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess