EN
  • EN
  • DE

MAX7311AAG+T

Part No MAX7311AAG+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
The number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Clock Frequency 400kHz
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number MAX7311
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 706314-MAX7311AAG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7311AAG+T CAD Model

Description

Maxim Integrated MAX7311AAG+T: A Comprehensive Overview

The MAX7311AAG+T from Maxim Integrated is a sophisticated I/O port expander designed to provide seamless integration for microcontrollers via the I2C-compatible interface. This device is particularly well-suited for applications where additional I/Os are needed, offering a compact and efficient solution without the need to change to a larger microcontroller with more pins.

Key Features

  • 16-Port I/O Expander: The MAX7311AAG+T extends the I/O capabilities of your microcontroller with 16 additional ports, allowing for greater flexibility in system design.
  • I2C-Compatible Serial Interface: It features an I2C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) operation modes, making it versatile for various communication requirements.
  • Configurable Ports: Each I/O port can be individually configured as either an input or an output, providing a customizable solution for various application needs.
  • Interrupt Output: An interrupt output is available to alert the host microcontroller of input changes, reducing the need for constant polling and thus saving power.
  • Power-Saving Modes: The device includes power-saving features such as a shutdown mode that reduces power consumption when the ports are not in use.

Applications

The MAX7311AAG+T is ideal for a wide range of applications, including:

  • Server systems
  • Industrial control systems
  • Embedded systems
  • Consumer electronics
  • Automotive applications

Technical Specifications

  • Package: The device is offered in a 24-pin SSOP package, making it compact and suitable for space-constrained applications.
  • Operating Voltage: It operates over a 2.0V to 5.5V supply voltage range, ensuring compatibility with various logic levels and power supplies.
  • Temperature Range: The MAX7311AAG+T is designed to operate over an extended -40°C to +125°C temperature range, making it reliable for industrial and automotive environments.

Maxim Integrated's MAX7311AAG+T is a robust and versatile I/O expander that provides a simple and cost-effective solution for expanding the I/O capabilities of your microcontroller-based systems. Its ease of use, combined with its advanced features, makes it an excellent choice for designers looking to optimize their system architecture.

You May Also Be Interested in

3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess