EN
  • EN
  • DE

MAX7315AEE+T

Part No MAX7315AEE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 003230-MAX7315AEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7315AEE+T CAD Model

Description

Maxim Integrated MAX7315AEE+T I/O Expander

The Maxim Integrated MAX7315AEE+T is a sophisticated I/O expander that provides a seamless solution for systems in need of additional I/O ports. This integrated circuit is particularly useful in applications where the microcontroller or main processor has a limited number of I/O lines. The MAX7315AEE+T is designed to communicate via an I²C-compatible serial interface, which allows for easy expansion of I/O capabilities without significant changes to the main system architecture.

The device features 16 I/O ports that can be individually configured as either inputs or outputs, providing flexibility for a wide range of applications. The ports are also overvoltage protected, ensuring robust performance and reliability in harsh electrical environments. This makes the MAX7315AEE+T an ideal choice for industrial control systems, automotive applications, and other scenarios where electrical noise and transients are common.

One of the key advantages of the MAX7315AEE+T is its built-in programmable LED intensity control. This feature allows for the direct control of LED brightness without the need for additional components, simplifying the design and reducing the overall bill of materials. The intensity control is achieved through pulse-width modulation (PWM), which provides smooth and flicker-free dimming of LEDs.

The device also supports an interrupt output feature that can be programmed to alert the main processor of input changes, reducing the need for constant polling and thereby improving the efficiency of the system. Additionally, the MAX7315AEE+T includes a transition detection feature that can automatically monitor port changes, further enhancing its utility in monitoring and control applications.

Available in a compact SSOP (Shrink Small Outline Package), the MAX7315AEE+T is designed to occupy minimal board space, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in extreme conditions.

In summary, the Maxim Integrated MAX7315AEE+T I/O expander is a versatile and robust component that extends the capabilities of microcontroller-based systems. Its advanced features and compact footprint make it an excellent choice for designers looking to enhance the functionality of their products while maintaining cost-effectiveness and reliability.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7625 $61.6875
80+ $1.4472 $115.7760
125+ $1.4010 $175.1250
175+ $1.3560 $237.3000
225+ $1.3109 $294.9525
295+ $1.1758 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess