EN
  • EN
  • DE

MAX7320AEE+

Part No MAX7320AEE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Number of I/O 8 (Output Only)
Interface I²C
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX7320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370766-MAX7320AEE+
Ultra Librarian 3D Model Ultra Librarian MAX7320AEE+ CAD Model

Description

Maxim Integrated MAX7320AEE+ I/O Expander

The MAX7320AEE+ from Maxim Integrated is a versatile I/O expander designed to provide additional digital I/O ports to a microcontroller or processor with a minimal number of pins. This is particularly useful for applications where PCB space is at a premium, and additional I/O ports are needed for interfacing with switches, sensors, LEDs, and other peripherals.

The MAX7320AEE+ operates through an I²C-compatible serial interface, enabling the microcontroller to communicate with the device using only two wires. This expander integrates eight programmable I/O ports that can be independently configured as either inputs or outputs, giving designers the flexibility to adapt the expander to their specific needs without the need for additional components.

This device is highly suitable for power-sensitive applications, as it features a low standby current. Additionally, it supports a wide voltage range from 2.3V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices. The MAX7320AEE+ also includes built-in input debounce and output transition blenders, which ensure smooth and reliable operation by mitigating the effects of noisy inputs and reducing EMI.

The MAX7320AEE+ comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. With its extended temperature range from -40°C to +85°C, it is robust enough to be used in various industrial environments. Maxim Integrated has designed this expander with the reliability and performance necessary to meet the demands of a wide range of applications, including portable devices, servers, and embedded systems.

In summary, the MAX7320AEE+ from Maxim Integrated is a powerful solution for expanding the I/O capabilities of microcontrollers and processors. Its ease of use, flexibility, and robustness make it an excellent choice for designers looking to enhance their systems while maintaining a small footprint and low power consumption.

You May Also Be Interested in

Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4073 $57.9241
42+ $2.7951 $117.3942
64+ $2.7085 $173.3440
89+ $2.6207 $233.2423
114+ $2.5341 $288.8874
153+ $2.2719 $347.6007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess