EN
  • EN
  • DE

MAX7324ATG

Part No MAX7324ATG
Manufacturer Maxim Integrated
Description I2C Port Expander with Eight Push-Pull Outputs and Eight Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214864-MAX7324ATG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7324ATG CAD Model

Description

The MAX7324ATG from Maxim Integrated is a robust, high-performance I/O port expander designed to facilitate the seamless integration of additional I/O ports into a system with a minimal number of pins. This powerful component is an ideal solution for applications where board space is at a premium and the need for expanded I/O capability is essential.

Key Features

  • Expansive I/O Options: The MAX7324ATG provides 16 programmable I/O ports, allowing for a substantial increase in available I/O without the need for additional microcontroller pins.
  • Interface: It utilizes an I²C-compatible serial interface, ensuring easy integration with most microcontrollers and allowing for up to 400kbps data transfer rates.
  • Voltage Range: The device operates within a 1.71V to 5.5V power supply range, making it suitable for a variety of logic levels and ensuring compatibility with both low-voltage and standard-voltage applications.
  • Transition Detection: This feature allows for the detection of changes on selected GPIOs, which can be invaluable in interrupt-driven systems, reducing the need for constant polling.
  • Power-Saving Modes: Multiple power-saving modes are available, providing options to reduce power consumption when the device is not in active use.
  • Robust Protection: The MAX7324ATG includes built-in overvoltage protection, ensuring the longevity and reliability of the device in challenging electrical environments.

Applications

The versatility of the MAX7324ATG makes it suitable for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Mobile devices
  • Server management
  • Embedded systems

Package and Quality

The MAX7324ATG comes in a compact 24-pin TQFN package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, and this device is no exception, providing reliable performance for critical and demanding applications.

With its robust feature set and flexible design, the MAX7324ATG from Maxim Integrated stands as a superior choice for system designers looking to expand their I/O capabilities in an efficient and cost-effective manner.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess