EN
  • EN
  • DE

MAX734CPA+

Part No MAX734CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PROG SUPP FLASH MEM 12V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, Flash Memory
Voltage - Input 3 V to 12 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 003246-MAX734CPA+
Ultra Librarian 3D Model Ultra Librarian MAX734CPA+ CAD Model

Description

Maxim Integrated MAX734CPA+ Overview

The MAX734CPA+ is a high-efficiency, low-quiescent-current, step-up DC-DC converter from Maxim Integrated, designed to provide a reliable power solution for battery-powered devices. This compact and versatile component is ideal for applications requiring a regulated power supply with a higher voltage output from a lower voltage source.

Key Features

  • Voltage Output: The device is capable of boosting input voltages of 2V to 16.5V up to fixed outputs of 12V.
  • High Efficiency: With an efficiency rate that can reach up to 87%, it ensures minimal power loss during the voltage conversion process.
  • Low Quiescent Current: The MAX734CPA+ boasts a low quiescent current of 110µA, making it suitable for battery-powered applications where power conservation is crucial.
  • Package Type: It is available in an 8-pin PDIP package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.
  • Adjustable Output: The output voltage can be adjusted with the use of external resistors, providing design flexibility for specific application requirements.

Applications

The MAX734CPA+ is widely used in portable electronics where extending battery life is essential. Its typical applications include:

  • Portable Computers
  • Handheld Instruments
  • Medical Devices
  • Power Backup Supplies
  • Small LCD Panels

Protection Features

Maxim Integrated has incorporated several protective features into the MAX734CPA+ to ensure device and system safety:

  • Thermal Shutdown: The device includes a thermal shutdown mechanism to prevent overheating.
  • Current Limiting: Built-in current limiting protects the device from damage due to excessive input current.
  • Soft-Start Function: The soft-start feature minimizes inrush current during startup, thus reducing stress on the battery and extending its life.

With its robust design, the MAX734CPA+ from Maxim Integrated stands out as a reliable choice for designers looking to optimize power management in compact, battery-dependent electronics.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess