EN
  • EN
  • DE

MAX734CSA-T

Part No MAX734CSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PROG SUPP FLASH MEM 12V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, Flash Memory
Voltage - Input 3 V to 12 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003248-MAX734CSA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX734CSA-T CAD Model

Description

MAX734CSA-T: A High-Efficiency, Low-Voltage, Step-Up DC-DC Converter by Maxim Integrated

The MAX734CSA-T is a compact, high-efficiency, step-up DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to provide a reliable power solution for battery-powered applications where space is at a premium and efficiency is critical.

The MAX734CSA-T operates from a minimum input voltage of 2.7V, making it an ideal choice for applications powered by single-cell lithium-ion (Li-ion) batteries, or multiple alkaline/NiCd/NiMH cells. Its ability to boost lower voltages to higher levels ensures consistent performance even as the battery voltage declines, providing a stable output for the duration of the battery's life.

With a fixed 5V or adjustable output voltage, the MAX734CSA-T offers versatility for designers to tailor the output to the specific needs of their circuit. The device can deliver up to 120mA of output current at a 5V output with an input voltage as low as 3V, ensuring ample power for a wide range of low-power devices such as handheld instruments, medical devices, and portable consumer electronics.

The MAX734CSA-T also boasts a high-efficiency design, with a quiescent current of only 110µA and an impressive efficiency rating of up to 87%. This translates to prolonged battery life, which is particularly beneficial for portable applications where frequent battery replacement or charging is inconvenient.

Other notable features of the MAX734CSA-T include a low-battery detector, which alerts the system when the input voltage falls below a preset threshold, and a power-saving shutdown mode that reduces the quiescent current to a mere 0.5µA. Additionally, the device offers thermal overload protection, safeguarding the converter from damage under extreme operating conditions.

The MAX734CSA-T comes in a space-saving 8-pin SO package, making it easy to integrate into space-constrained designs without sacrificing performance. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to enhance the efficiency and reliability of their portable and low-voltage applications.

With Maxim Integrated's reputation for high-quality, reliable components, the MAX734CSA-T step-up converter is a smart choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9466 $58.3980
65+ $1.5972 $103.8180
100+ $1.5473 $154.7300
135+ $1.4974 $202.1490
175+ $1.4475 $253.3125
235+ $1.2977 $304.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess