EN
  • EN
  • DE

MAX734CSA

Part No MAX734CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG FLASH MEM 1OUT 8SOIC / +12,120mA Flash Memory Programming Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Converter, Flash Memory
Voltage - Input 3V ~ 12V
Number of Outputs 1
Voltage - Output 12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX734
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812231-MAX734CSA
Ultra Librarian 3D Model Ultra Librarian MAX734CSA CAD Model

Description

The MAX734CSA from Maxim Integrated is a highly efficient, space-saving, switch-mode charge pump designed to provide a regulated output for programming EEPROMs. This integrated circuit is specifically tailored to deliver a precise 12V output from a 5V input, making it ideal for systems that require a fixed 12V supply to program EEPROMs or other devices without the need for an external 12V power supply.

Key Features

  • High Efficiency: The MAX734CSA utilizes a switch-mode charge pump to convert the voltage, offering higher efficiency compared to linear regulators, especially when stepping up from lower voltages.
  • Low Input Voltage: With an input voltage range of 4.5V to 5.5V, this device is perfectly suited for operation from standard 5V rails or USB power sources.
  • Regulated Output: It provides a regulated 12V output, which is essential for applications that demand a stable voltage for proper functionality.
  • Compact Size: The SO-8 package makes it an excellent choice for space-constrained applications, ensuring a minimal footprint on the PCB.
  • Thermal Protection: The device includes thermal overload protection, which helps to prevent damage from overheating during high current operation.
  • Low Shutdown Current: It features a low shutdown current, which is critical for battery-powered devices, extending the overall battery life.

Applications

The MAX734CSA is versatile and can be used in a variety of applications, including:

  • EEPROM Programming
  • Memory Backup Systems
  • Portable Electronics
  • Microcontroller-based Systems
  • Industrial Control Systems

In conclusion, the MAX734CSA by Maxim Integrated is a robust, efficient solution for generating a regulated 12V supply from a 5V source. Its compact size, thermal protection, and low shutdown current make it an excellent choice for a wide range of applications, particularly where space and power efficiency are critical.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8956 $56.8680
65+ $1.5554 $101.1010
100+ $1.5068 $150.6800
140+ $1.4582 $204.1480
180+ $1.4096 $253.7280
240+ $1.2638 $303.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess