EN
  • EN
  • DE

MAX734ESA+

Part No MAX734ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SUPPLY PROG MEM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, Flash Memory
Voltage - Input 3 V to 12 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003249-MAX734ESA+
Ultra Librarian 3D Model Ultra Librarian MAX734ESA+ CAD Model

Description

The MAX734ESA+ from Maxim Integrated is a highly efficient, space-saving voltage regulator designed to provide a reliable power supply for portable and space-constrained electronics. This step-up DC-DC converter is an ideal solution for battery-powered applications, as it can maintain a stable voltage output even when the battery voltage drops below the desired output level.

Key Features

  • Adjustable Output Voltage: The device allows users to set the output voltage to their specific needs, providing flexibility for various applications.
  • High Efficiency: With its high-efficiency conversion capabilities, the MAX734ESA+ ensures minimal power loss during operation, extending battery life and reducing heat generation.
  • Low Quiescent Current: The regulator's low quiescent current helps in conserving battery power when the device is in standby mode, making it ideal for portable devices.
  • Small Package Size: Encased in a compact 8-pin SOIC package, the MAX734ESA+ saves valuable board space and is suitable for high-density circuit designs.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance across different battery levels.

Applications

The MAX734ESA+ is versatile and can be used in a wide array of applications including, but not limited to:

  • Portable consumer electronics
  • Battery-powered devices
  • Handheld instruments
  • Wireless communication devices

Technical Specifications

Parameter Value Package/Case 8-SOIC Output Voltage Adjustable Input Voltage 2.7V to 11V Output Current Up to 500mA Top Operating Temperature -40°C to +85°C

With the MAX734ESA+, Maxim Integrated continues to demonstrate their commitment to developing power management solutions that combine performance with practicality, making it an excellent choice for designers looking to optimize their power systems in portable and space-limited applications.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8392 $68.5176
6+ $18.7398 $112.4388
9+ $18.1542 $163.3878
12+ $17.5686 $210.8232
15+ $16.9830 $254.7450
20+ $15.2261 $304.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess