EN
  • EN
  • DE

MAX735CSA+

Part No MAX735CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV -5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 6.2V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 275mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003252-MAX735CSA+
Ultra Librarian 3D Model Ultra Librarian MAX735CSA+ CAD Model

Description

Maxim Integrated MAX735CSA+ Step-Up DC-DC Converter

The MAX735CSA+ is a high-efficiency, compact, step-up DC-DC converter designed by Maxim Integrated to meet the needs of portable electronic devices that require a higher voltage from a lower voltage power source. This versatile component is ideal for applications in battery-powered devices such as personal digital assistants (PDAs), digital cameras, and other handheld devices where space is at a premium and efficiency is crucial.

Operating from a minimum input voltage of 2.7V, the MAX735CSA+ is capable of generating an output voltage up to 5.5V, making it suitable for devices that need a regulated supply voltage from a single-cell lithium-ion (Li-ion) battery or multiple alkaline/NiMH cells. The output voltage is adjustable, allowing designers to tailor the voltage to their specific requirements using external resistors.

The MAX735CSA+ features a unique control scheme that maximizes efficiency over a wide range of load conditions. Its internal 2A switch can deliver output currents up to 600mA with excellent load and line regulation, ensuring stable operation even with fluctuating input voltages or varying output loads. Additionally, the device offers a low quiescent current, which is beneficial for prolonging battery life in portable applications.

Protection features are built into the MAX735CSA+ to safeguard against potentially damaging conditions. Overload protection, thermal shutdown, and under-voltage lockout (UVLO) ensure that the device operates within safe parameters, enhancing the reliability and longevity of the end product.

The MAX735CSA+ comes in a space-saving 8-pin SOIC package, which is well-suited for space-constrained applications. Its compact size, combined with minimal external component requirements, makes it an excellent choice for designers looking to minimize PCB real estate without compromising performance.

Whether you're developing a new portable device or looking to improve the efficiency and battery life of an existing product, the Maxim Integrated MAX735CSA+ step-up DC-DC converter offers a reliable, high-performance power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess