EN
  • EN
  • DE

MAX736CPD

Part No MAX736CPD
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV -12V 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 8.6V
Nominal Output Voltage (Min/Fixed) -12V
Output Current 140mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 074001-MAX736CPD
Ultra Librarian 3D Model Ultra Librarian MAX736CPD CAD Model

Description

Maxim Integrated MAX736CPD Product Overview

The MAX736CPD is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is engineered to deliver a stable and accurate output voltage, ensuring reliable performance for a wide range of electronic applications.

Key Features

  • Adjustable Output: The MAX736CPD provides an adjustable output voltage, which can be tailored to meet the specific needs of your application.
  • High Efficiency: Designed with efficiency in mind, this voltage regulator minimizes power loss, making it ideal for power-sensitive devices.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device against overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: The MAX736CPD is equipped with short circuit protection, which prevents damage to the regulator and the overall system in case of a fault condition.

Applications

The versatility of the MAX736CPD makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Portable devices
  • Microprocessor power supplies
  • Battery-powered equipment
  • Linear power regulators
  • Post-regulation for switch-mode power supplies

Product Specifications

The MAX736CPD is offered in a 14-pin PDIP (Plastic Dual In-line Package), providing a convenient solution for PCB (Printed Circuit Board) mounting. It operates over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX736CPD voltage regulator is manufactured with rigorous quality control processes, ensuring that it meets the highest industry standards for performance and reliability. Whether you are designing a new system or upgrading an existing one, the MAX736CPD is an excellent choice for a dependable voltage regulation solution.

For detailed technical specifications, application notes, and support documentation, please refer to the official Maxim Integrated MAX736CPD datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess