EN
  • EN
  • DE

MAX737CPD

Part No MAX737CPD
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description -5V,-12V,-15V, and Adjustable Inverting Current-Mode PWM Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214875-MAX737CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX737CPD CAD Model

Description

The MAX737CPD from Maxim Integrated is a high-performance, precision power management integrated circuit (IC) designed to cater to a wide array of applications. This IC is a testament to Maxim Integrated's commitment to providing innovative solutions for managing power efficiently and effectively in electronic devices.

Key Features:

  • High Efficiency: The MAX737CPD is designed to maximize the efficiency of power conversion, which is crucial for battery-powered devices, thereby extending their operational lifespan.
  • Low Power Operation: It operates at low power, making it ideal for portable and battery-operated applications where power conservation is a priority.
  • Versatile Voltage Ranges: This IC supports a broad range of input and output voltages, providing flexibility in designing power supply systems for various electronic components.
  • Integrated Functions: It includes multiple integrated functions such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Compact Design: The MAX737CPD comes in a compact package, which is perfect for space-constrained applications without compromising on performance.

Applications:

The versatility of the MAX737CPD makes it suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Equipment
  • Power Supply Modules
  • Battery Management Systems
  • Consumer Electronics

Technical Specifications:

The technical specifications of the MAX737CPD include an input voltage range that accommodates various battery technologies and a regulated output voltage that can be finely tuned to meet the specific needs of the application. With its advanced control algorithms, the IC ensures stable operation even under dynamic load conditions.

For engineers and designers looking for a reliable power management solution, the MAX737CPD from Maxim Integrated offers a blend of performance, efficiency, and compactness that is hard to match. Its robust protection features and design flexibility make it an excellent choice for next-generation electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess