EN
  • EN
  • DE

MJE16004

Part No MJE16004
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description MAX II POWER TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 231629-MJE16004
Ultra Librarian 3D Model Ultra Librarian MJE16004 CAD Model

Description

ON Semiconductor MJE16004 Power Transistor

The ON Semiconductor MJE16004 is a high-performance NPN bipolar power transistor designed for high-speed switching applications. This component is part of ON Semiconductor's portfolio of power transistors, which are known for their reliability and efficiency in power management tasks. The MJE16004 is specifically engineered to offer excellent switching speeds while maintaining a high level of power handling capability, making it suitable for a wide range of electronic applications.

Key Features

  • Voltage & Current: The MJE16004 is capable of withstanding collector-emitter voltages up to 450V, with collector currents up to 4A, making it suitable for medium to high voltage applications.
  • Power Dissipation: With a power dissipation of 50W, this transistor can handle significant amounts of power, which is essential for demanding applications.
  • Speed: It offers fast switching speeds, which is crucial for applications where efficiency and quick response times are necessary.
  • TO-220 Package: Enclosed in a TO-220 package, the MJE16004 is designed for easy mounting on a heatsink, which is vital for thermal management in high-power applications.
  • Safe Operating Area: The transistor has a well-defined Safe Operating Area (SOA), ensuring reliable operation under various conditions.

Applications

The MJE16004 transistor is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor controllers
  • High-frequency power supplies
  • Lighting systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MJE16004 is no exception. It is manufactured to stringent quality standards, ensuring that each component delivers consistent performance. The device's robust construction guarantees long-term reliability, which is essential for industrial and commercial applications where downtime can be costly.

Overall, the MJE16004 from ON Semiconductor is an excellent choice for designers who require a reliable and efficient power transistor capable of handling high voltages and currents with fast switching speeds. Its robustness and versatility make it an invaluable component in the design of high-performance power circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7679 $53.7530
160+ $0.6301 $100.8160
250+ $0.6104 $152.6000
340+ $0.5907 $200.8380
440+ $0.5711 $251.2840
590+ $0.5120 $302.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,968 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess