EN
  • EN
  • DE

MAX7401CSA+T

Part No MAX7401CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 5kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136928-MAX7401CSA+T
Ultra Librarian 3D Model Ultra Librarian MAX7401CSA+T CAD Model

Description

The MAX7401CSA+T from Maxim Integrated is a high-performance, 8-pin SOIC N-8 Switched-Capacitor Filters specifically designed for applications requiring precision filtering. This compact and efficient device is part of Maxim's MAX740x series of low-power, 8th-order, lowpass, elliptic, switched-capacitor filters that provide a sharp roll-off with excellent stop-band rejection.

Key Features

  • Filter Type: The MAX7401CSA+T is an 8th-order lowpass elliptic filter, which ensures a steep roll-off and minimal passband ripple.
  • Operating Frequency: It operates at a fixed frequency, which can be set by the user with external clock inputs, providing flexibility in various applications.
  • Supply Voltage: The device operates with a single +5V supply voltage, making it suitable for many digital systems that require low voltage operation.
  • Low Power Consumption: With a typical operating current of just 2.0mA, the MAX7401CSA+T is optimized for power-sensitive applications.
  • Package Type: The device comes in a space-saving 8-pin SOIC package, ideal for compact PCB layouts.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MAX7401CSA+T is suitable for a wide range of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning and noise reduction
  • Audio processing equipment
  • Medical instrumentation
  • Industrial control systems
  • Communication devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7401CSA+T is no exception. It is designed to meet the stringent requirements of professional-grade electronics, ensuring long-term performance and stability. The device is also RoHS compliant, adhering to environmental standards.

For designers seeking high-fidelity filtering with minimal design complexity, the MAX7401CSA+T offers a compelling solution with its combination of performance, ease of use, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7944 $58.7664
15+ $8.0365 $120.5475
23+ $7.7859 $179.0757
31+ $7.5341 $233.5571
40+ $7.2834 $291.3360
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,235 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess