EN
  • EN
  • DE
  • IT

MAX7403CPA+

Part No MAX7403CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 10kHz 8-Pin PDIP N / IC FILTER LOWPASS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786977-MAX7403CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7403
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7403CPA+ CAD Model

Description

Maxim Integrated MAX7403CPA+ Overview

The MAX7403CPA+ from Maxim Integrated is a high-performance, 8-pin DIP (Dual In-Line Package) active filter that is designed to provide precision filtering for a wide range of applications. This device is part of Maxim's MAX740x series of switched-capacitor filters that are specifically engineered to implement 8th-order low-pass, Bessel filters without requiring any external components.

Key Features

  • Filter Type: The MAX7403CPA+ is an 8th-order, low-pass, Bessel filter, known for its linear phase response and excellent time-domain characteristics.
  • Clock Frequency: It operates with a clock frequency range that is 100 times the cutoff frequency, providing flexibility in choosing the desired cutoff frequency for your application.
  • No External Components Required: One of the key advantages of the MAX7403CPA+ is that it requires no external components for operation, simplifying design and reducing board space requirements.
  • Power Supply: It is designed to work with a single +5V power supply, making it suitable for many electronic devices and systems.
  • Low Power Consumption: This device offers low power consumption, making it an ideal choice for battery-powered or power-sensitive applications.
  • Dynamic Range: The MAX7403CPA+ features a large dynamic range, ensuring that signals are filtered without significant distortion or attenuation.

Applications

The MAX7403CPA+ is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning
  • Audio processing
  • Medical instrumentation
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7403CPA+ is no exception. It is built to meet high standards, ensuring consistent performance and durability for professional and industrial environments.

Whether you're designing a sophisticated audio system or a precise data acquisition unit, the MAX7403CPA+ provides a compact, reliable, and easy-to-use filtering solution that can meet the demands of your application.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER
Lowest to $6.5194
Analog Devices Inc.
IC FILTER 50KHZ LOWPASS 16SOIC / Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 5th Order 50kHz 16-SO
Lowest to $33.2844
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $242.3882
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5616 $69.3696
14+ $9.4865 $132.8110
22+ $9.1900 $202.1800
30+ $8.8935 $266.8050
38+ $8.5972 $326.6936
51+ $7.7078 $393.0978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,516 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess