EN
  • EN
  • DE

MAX7409CUA+T

Part No MAX7409CUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Type Active
Win Source Part Number 1162751-MAX7409CUA+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7409CUA+T CAD Model

Description

Maxim Integrated MAX7409CUA+T Product Overview

The MAX7409CUA+T from Maxim Integrated is a high-performance, 8-pin, lowpass filter specifically designed for applications requiring precision signal processing. This advanced filter is part of Maxim's MAX7409/MAX7413 family and is characterized by its ease of use and exceptional performance. The MAX7409CUA+T is particularly well-suited for anti-aliasing and post-DAC filtering applications, where maintaining signal integrity is of paramount importance.

This integrated filter features a switch-capacitor design, which allows for a sharp roll-off with an 8th-order elliptic lowpass response. The filter's cutoff frequency is preset at the factory, ensuring consistent performance across all units. The MAX7409CUA+T operates from a single +5V supply, making it compatible with a variety of digital systems and simplifying power supply design.

One of the key advantages of the MAX7409CUA+T is its fully integrated nature. Unlike traditional filters that require external components, this device integrates all the necessary filter elements within a single package. This not only saves board space but also reduces the complexity of the design and the potential for component mismatches that can degrade filter performance.

The MAX7409CUA+T also features a low power consumption, drawing just 2.5mA of supply current, which is beneficial for power-sensitive applications. Additionally, it has a wide operating temperature range, making it suitable for industrial applications where temperature extremes are common.

For ease of integration into digital systems, the MAX7409CUA+T includes a CMOS/TTL-compatible clock input. This allows the filter's cutoff frequency to be adjusted over a wide range by varying the clock frequency, providing designers with flexibility in their signal processing designs.

In summary, the Maxim Integrated MAX7409CUA+T is a compact, high-performance, and easy-to-use 8th-order lowpass filter that delivers precise signal conditioning with minimal external components. Its robust design, low power consumption, and flexibility make it an ideal choice for a wide range of applications in signal processing and control systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess