EN
  • EN
  • DE

MAX7410CPA+

Part No MAX7410CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 15KHZ LOWPASS 8DIP  /  Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX7410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1075731-MAX7410CPA+
Ultra Librarian 3D Model Ultra Librarian MAX7410CPA+ CAD Model

Description

Maxim Integrated MAX7410CPA+ 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7410CPA+ is a highly versatile and compact 5th-order lowpass filter from Maxim Integrated, designed to provide a precise and stable filtering solution for a variety of applications. This advanced filter is part of the MAX7410 series and operates with switched-capacitor technology, which allows for a stable response over temperature and process variations without the need for external components.

With an elliptic transfer function, the MAX7410CPA+ delivers sharp cutoff characteristics, making it an excellent choice for applications where a steep roll-off is essential. This feature is particularly useful in signal processing tasks where the elimination of unwanted high-frequency noise is critical, such as in audio processing, data acquisition systems, and communication devices.

The device is designed to operate from a single +5V supply, which simplifies power management in systems that require a single power source. The MAX7410CPA+ offers a fixed cutoff frequency of 30kHz, providing a ready-to-use solution without the need for external tuning. Its clock-tunable feature also allows the cutoff frequency to be adjusted over a wide range by external clocking, which provides designers with additional flexibility.

Enclosed in a compact 8-pin DIP package, the MAX7410CPA+ is engineered for easy integration into existing designs. Its small footprint is ideal for space-constrained applications where board real estate is at a premium. Additionally, the filter's low power consumption makes it suitable for battery-powered devices where power efficiency is a key consideration.

The MAX7410CPA+ also features a shutdown mode that reduces power consumption to 0.2µA, further extending battery life in portable applications. With its robust design, it operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Overall, the MAX7410CPA+ from Maxim Integrated is a high-performance, easy-to-use lowpass filter that offers a compact, efficient, and reliable solution for a wide range of filtering applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Analog Devices Inc.
Lowest to $6.1596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess