EN
  • EN
  • DE

TVP5031PFP

Part No TVP5031PFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC 9-BIT VIDEO DECODER 80-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Video Decoder
Applications Digital Imaging
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 056068-TVP5031PFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5031PFP CAD Model

Description

The Texas Instruments TVP5031PFP is a high-quality, versatile video decoder that is designed to meet the demanding needs of video processing applications. This advanced integrated circuit (IC) is capable of converting analog video signals into digital form, making it an essential component for a wide range of electronic devices such as digital TVs, DVD players, set-top boxes, and video surveillance systems.

Key Features

  • Multi-Format Support: The TVP5031PFP can decode a variety of video formats including NTSC, PAL, and SECAM, offering flexibility for use in different regions and with various video sources.
  • High-Quality Video Output: With its 10-bit analog-to-digital converter, the device ensures high-resolution digital video output, providing clear and crisp images.
  • Advanced Digital Processing: Features such as 4-line adaptive comb filtering, noise reduction, and automatic gain control contribute to the superior video quality this decoder delivers.
  • Programmable Video Outputs: The TVP5031PFP offers programmable output formats, including YCbCr 4:2:2, RGB, and S-Video, allowing for easy integration with various digital video interfaces.

Technical Specifications

Parameter Value Supply Voltage 5V (Typical) Operating Temperature 0°C to 70°C Package 80-TQFP Resolution 10-bit ADC Power Consumption Low Power Mode

Applications

The TVP5031PFP is ideal for applications that require reliable and high-quality video decoding. Its robust performance makes it suitable for:

  • Video capture cards
  • Security and surveillance systems
  • Personal video recorders (PVRs)
  • Digital video editing equipment
  • Automotive infotainment systems

With the TVP5031PFP, Texas Instruments continues its tradition of providing innovative, high-performance IC solutions that enhance the capabilities of video processing technology.

You May Also Be Interested in

Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2096 $64.8384
8+ $13.3002 $106.4016
12+ $12.8845 $154.6140
17+ $12.4689 $211.9713
21+ $12.0533 $253.1193
28+ $10.8064 $302.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess