EN
  • EN
  • DE

MAX742EWP+

Part No MAX742EWP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Conv DC-DC 4.2V to 10V Inv/Step Up Quad-Out 12V/-12V/15V/-15V 2A/-2A 60W 20-Pin SOIC W / IC REG CTRLR BOOST 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive or Negative
Topology Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 4.2 V ~ 10 V
Frequency - Switching 100kHz, 200kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 786993-MAX742EWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX742
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX742EWP+ CAD Model

Description

Product Overview: MAX742EWP+ from Maxim Integrated

The MAX742EWP+ is a sophisticated, high-efficiency, switch-mode battery charger specifically designed for space-constrained, portable applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this integrated circuit (IC) is engineered to deliver exceptional performance and reliability for a wide range of battery-powered devices.

Key Features

  • Adjustable Charging Voltage: The MAX742EWP+ provides a precise and adjustable end-of-charge voltage, ensuring compatibility with a variety of battery chemistries.
  • High Efficiency: With its switch-mode operation, the device offers high efficiency, which is crucial for extending battery life and reducing heat generation during the charging process.
  • Charge Current Regulation: The charger can regulate charge current to protect the battery and extend its lifespan. This feature is particularly important for maintaining battery health over multiple charging cycles.
  • Power Management: The MAX742EWP+ includes comprehensive power management features, such as undervoltage lockout and thermal shutdown, to safeguard the charging process under various conditions.
  • Package Type: The product is available in a 20-SOIC wide package, which is suitable for surface-mount technology (SMT) and fits well in compact designs.

Applications

The versatility of the MAX742EWP+ makes it an ideal choice for a range of portable electronic devices, including:

  • Laptop Computers
  • Handheld Instruments
  • Portable Media Players
  • Smartphones and Tablets
  • Medical Devices

Technical Specifications

Some of the technical specifications of the MAX742EWP+ include an input voltage range that accommodates various power sources, programmable charge currents, and a charge voltage accuracy that ensures the longevity and efficiency of the battery being charged.

Maxim Integrated's commitment to quality and innovation is reflected in the MAX742EWP+, making it a reliable and efficient solution for designers and manufacturers looking to incorporate a high-performance battery charging solution into their products.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess