EN
  • EN
  • DE

MAX7524KESE

Part No MAX7524KESE
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0202+
Reference case SOP16
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 739785-MAX7524KESE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7524KESE CAD Model

Description

Maxim Integrated MAX7524KESE - Precision DAC

The MAX7524KESE from Maxim Integrated is a high-performance, 8-bit, digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact form factor. This integrated circuit (IC) is a member of Maxim's family of DACs that are known for their reliability and ease of use in various applications, including process control systems, data acquisition systems, and digital signal processing.

At the heart of the MAX7524KESE is a precision DAC that offers a monotonic performance over the entire operating temperature range. The device operates with a single +5V supply, making it suitable for many low power and portable applications. The DAC has a settling time of just 1µs, enabling rapid updates and changes to the output voltage, which is essential for real-time control systems.

The MAX7524KESE comes in a 16-pin narrow SO package, which is ideal for space-constrained applications. The device's interface is straightforward, with a parallel input structure that allows for easy connection to microcontrollers or other digital systems. The simplicity of the interface ensures that engineers can quickly integrate the DAC into their designs without the need for complex programming or additional components.

Key features of the MAX7524KESE include its low power consumption, with a typical supply current of only 210µA. This makes it an excellent choice for battery-operated devices where power efficiency is critical. Additionally, the DAC features a buffered voltage output that can drive 10kΩ loads, providing versatility in connecting to subsequent stages in a system.

Overall, the Maxim Integrated MAX7524KESE DAC is a reliable and precise component that offers designers a high level of performance in a small package. Its ease of use, low power consumption, and fast settling time make it an excellent choice for a wide range of applications that require accurate analog output from digital signals.

For more technical details, datasheets, and support resources, users can visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess