EN
  • EN
  • DE

NTMFS4925NT3G

Part No NTMFS4925NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 48A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.7A (Ta), 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 21.5nC @ 10V
Max Input Capacitance 1264pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 920mW (Ta), 23.2W (Tc)
Maximum Rds On at Id,Vgs 5.6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 1083921-NTMFS4925NT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4925NT3G CAD Model

Description

ON Semiconductor NTMFS4925NT3G Product Overview

The NTMFS4925NT3G is a high-performance, Power MOSFET from ON Semiconductor, designed to deliver efficient power management and conversion for a wide range of applications. This N-channel MOSFET is part of ON Semiconductor's PowerTrench® series, which is renowned for its low on-resistance and minimal gate charge, making it an excellent choice for high-efficiency power supplies and other power-intensive electronics.

Key Features

  • Low On-Resistance: The NTMFS4925NT3G boasts an exceptionally low on-resistance (RDS(on)) which significantly reduces conduction losses, enhancing overall system efficiency.
  • High Continuous Drain Current: With a continuous drain current (ID) of 17A, this MOSFET can handle high current applications with ease, ensuring reliable performance under demanding conditions.
  • Advanced PowerTrench® Technology: ON Semiconductor's PowerTrench® process technology is utilized to optimize the device for low gate charge (QG), low crss, and fast switching performance, making it suitable for high-speed power switching applications.
  • High Performance in Compact Size: The NTMFS4925NT3G comes in a compact 5x6mm footprint, providing high power density for space-constrained designs.

Applications

The versatility of the NTMFS4925NT3G allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supplies for CPUs
  • Power Management for Servers and Telecom Equipment
  • Motor Control Circuits
  • Synchronous Rectification

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NTMFS4925NT3G is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the challenges of high-power and high-temperature environments.

Environmental Compliance

The NTMFS4925NT3G is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

With its combination of efficiency, power handling, and advanced technology, the NTMFS4925NT3G is an ideal choice for designers looking to optimize their power management systems with a reliable and powerful MOSFET solution.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess