EN
  • EN
  • DE

MAX753AESA

Part No MAX753AESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706419-MAX753AESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX753AESA CAD Model

Description

Product Overview: MAX753AESA from Maxim Integrated

The MAX753AESA is a high-performance, low-power, voltage-mode pulse width modulator (PWM) controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to deliver precise power regulation and is commonly used in a variety of power supply applications, including isolated and non-isolated DC-DC converters.

Key Features

  • Efficiency: The MAX753AESA is optimized for high efficiency, which is essential for reducing heat generation and improving system reliability.
  • Voltage Mode Control: It operates using voltage mode control with fast transient response, which is crucial for applications requiring stable voltage under dynamic load conditions.
  • Wide Input Voltage Range: This PWM controller can handle a broad input voltage range, making it versatile for use in various power systems.
  • Adjustable Operating Frequency: It allows for an adjustable operating frequency up to 500kHz, enabling designers to tailor performance to specific application needs.
  • Low Power Operation: The device is designed for low power operation, helping to extend the life of battery-powered devices.

Applications

The MAX753AESA is suitable for a wide range of applications, including:

  • Telecommunications Equipment
  • Portable Devices
  • Networking Systems
  • Industrial Power Supplies
  • Medical Equipment

Technical Specifications

The MAX753AESA comes in an 8-pin SOIC package and offers numerous technical specifications that make it a robust solution for complex power management challenges:

  • Undervoltage Lockout (UVLO)
  • Soft-Start Capability
  • Overvoltage Protection
  • Dual N-Channel MOSFET Drivers
  • Current Limiting Features

Conclusion

In summary, the MAX753AESA by Maxim Integrated is a versatile and efficient PWM controller that is ideal for a variety of power regulation applications. Its combination of performance, flexibility, and reliability makes it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess