The MAX755ESA-T is a high-performance, step-up DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient integrated circuit is specifically tailored for applications requiring a small, high-efficiency power supply solution.
Key Features
- Adjustable Output Voltage: The MAX755ESA-T allows users to set the output voltage to their desired level, accommodating a range of electronic devices and applications.
- High Efficiency: With its advanced design, this step-up converter achieves high efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
- Low Quiescent Current: The device features a low quiescent current, making it ideal for power-sensitive applications, such as portable equipment.
- Compact SO-8 Packaging: The MAX755ESA-T comes in a small-outline package, making it suitable for space-constrained applications.
- Wide Input Voltage Range: The converter operates over a broad input voltage range, ensuring compatibility with various low-voltage power sources.
Applications
The versatility of the MAX755ESA-T makes it an excellent choice for a diverse array of applications, including but not limited to:
- Portable consumer electronics
- Handheld devices
- Wireless communications equipment
- Power backup systems
Technical Specifications
Some of the technical specifications of the MAX755ESA-T include:
- Input Voltage: 0.7V to VOUT
- Output Voltage: Adjustable
- Output Current: Up to 200mA (depending on input/output voltages)
- Package Type: SO-8
- Operating Temperature Range: -40°C to +85°C
In conclusion, the MAX755ESA-T from Maxim Integrated is a reliable and versatile step-up DC-DC converter that offers high efficiency, a wide input voltage range, and a compact form factor, making it an ideal choice for designers looking to optimize power management in their products.