EN
  • EN
  • DE

MAX758IM-3

Part No MAX758IM-3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706436-MAX758IM-3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX758IM-3 CAD Model

Description

The MAX758IM-3 from Maxim Integrated is a high-performance, adjustable step-up DC-DC converter designed to provide a reliable power solution for a wide range of applications. This efficient device is capable of converting input voltages as low as 0.7V to a selectable output voltage, making it an ideal choice for battery-powered devices, including handhelds, medical equipment, and portable electronics.

Key Features

  • Input Voltage Range: The converter operates from a 0.7V minimum input, making it suitable for single-cell battery applications or where low input voltages are common.
  • Adjustable Output Voltage: Users can set the output voltage from 2.7V to 5.5V using external resistors, providing versatility and customization to meet specific circuit requirements.
  • High Efficiency: The MAX758IM-3 is designed to maximize power efficiency, thereby extending battery life and reducing heat generation within the system.
  • Low Quiescent Current: Its low quiescent current helps in minimizing the drain on the battery when the device is in standby mode, further improving the overall energy efficiency of the application.
  • Compact Package: Available in a small-outline package, the MAX758IM-3 saves valuable board space and is suitable for space-constrained designs.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to protect against overheating, ensuring reliable operation under varying conditions.

Applications

The versatility of the MAX758IM-3 makes it a perfect fit for a range of applications, including but not limited to:

  • Portable Electronics
  • Handheld Devices
  • Battery-Powered Equipment
  • Medical Instruments
  • Wireless Communication Devices

Conclusion

Maxim Integrated's MAX758IM-3 step-up DC-DC converter is a robust and flexible solution that meets the needs of modern electronic devices requiring efficient power management. Its adjustable output voltage, high efficiency, and small form factor make it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess