Product Overview: MAX762CPA from Maxim Integrated
The MAX762CPA is a high-efficiency, voltage-mode, step-up DC-DC converter designed and manufactured by Maxim Integrated. This compact and powerful integrated circuit (IC) is engineered to provide a reliable voltage conversion solution for applications requiring a higher output voltage from a lower input voltage source.
Key Features
- Wide Input Voltage Range: The device can operate with an input voltage as low as 2V, making it suitable for battery-powered applications.
- Adjustable Output Voltage: The output voltage can be adjusted up to 16.5V, providing flexibility for various design requirements.
- High Efficiency: With its high switching frequency of up to 300kHz, the MAX762CPA ensures efficient power conversion, which is critical for battery life extension in portable devices.
- Low Quiescent Current: The quiescent current is kept low to minimize standby power consumption.
- Current-Limit Protection: The device features an internal current-limiting function to protect against overcurrent conditions.
- Thermal Shutdown: Thermal shutdown circuitry is included to prevent damage from overheating.
Applications
The MAX762CPA is versatile and can be used in a wide range of applications, including but not limited to:
- Portable Electronics
- Wireless and RF Devices
- Battery-Powered Equipment
- Power Supply Backup Systems
- Medical Devices
Package and Reliability
This IC comes in an 8-pin DIP package, which is designed for easy integration into various circuit designs. The MAX762CPA has been rigorously tested to ensure high reliability and performance under a wide range of environmental conditions.
Conclusion
The MAX762CPA from Maxim Integrated stands out as a robust and efficient solution for DC-DC voltage step-up applications. Its wide input voltage range, adjustable output, and protection features make it an excellent choice for designers looking to create compact, efficient, and reliable power management systems.